EN
  • EN
  • DE

TPS73501DRBR

Part No TPS73501DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8SON / LDO Regulator Pos 1.25V to 6V 0.5A 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 66dB to 22dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 6 V
Voltage - Dropout (Typical) 0.28V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034656-TPS73501DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS73501
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS73501DRBR CAD Model

Description

TPS73501DRBR LDO Voltage Regulator

The TPS73501DRBR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage for a wide range of applications. This LDO regulator is capable of sourcing up to 500 mA of output current with a very low dropout voltage, making it an excellent choice for power-sensitive designs.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 1.25 V to 5.5 V, which can be set using external resistors. This flexibility makes it suitable for powering various ICs that require different voltage levels.
  • Low Dropout: The TPS73501DRBR boasts an ultra-low dropout, typically just 250 mV at full load, which enhances power efficiency and allows operation close to the input voltage.
  • High Accuracy: Output voltage accuracy is within ±2%, ensuring reliable performance and stability for sensitive electronic components.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the regulator to prevent damage if the internal temperature exceeds safe operating limits.
  • Overcurrent Protection: The built-in current limit protection safeguards the device and the load from damage due to excessive current draw.
  • Low Quiescent Current: The TPS73501DRBR is optimized for battery-powered applications, with a low quiescent current that extends battery life.

Applications

The TPS73501DRBR is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and GPS systems
  • Medical and healthcare equipment
  • Consumer electronics
  • Power supply for DSPs and microcontrollers

Package and Availability

The device is available in a compact 3x3 mm SON-8 package, which is suitable for space-constrained applications. The TPS73501DRBR is part of Texas Instruments' extensive LDO regulator portfolio, known for their reliability and performance, and is readily available through various electronic component distributors.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,080 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess