EN
  • EN
  • DE

TPS73619DRBR

Part No TPS73619DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Cap-Free, NMOS, 400mA Low-Dropout Regulator with Reverse Current Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.9V
Voltage Dropout (Maximum) 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA ~ 1mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1273289-TPS73619DRBR
Manufacturer Homepage www.ti.com
Family Name TPS73619
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73619DRBR CAD Model

Description

TPS73619DRBR - Texas Instruments

The TPS73619DRBR is a highly reliable, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to provide a fixed output voltage of 1.9V with an impressive accuracy of ±1%. The regulator can supply up to 400mA of output current, making it suitable for a wide range of applications including power-sensitive RF/analogue circuits, portable devices, and post-regulation for switching power supplies.

One of the key features of the TPS73619DRBR is its low dropout voltage, which enhances efficiency by allowing operation closer to the battery end-of-life in battery-powered applications. This characteristic is particularly important for maintaining performance as the input voltage approaches the output voltage level.

The device is offered in a compact 3x3 mm2 SON-8 package, identified by its orderable part number TPS73619DRBR, which is ideal for space-constrained applications. The small form factor does not compromise its thermal performance, as it is designed to dissipate heat effectively, ensuring reliable operation over its entire temperature range.

Additionally, the TPS73619DRBR features a low quiescent current, which is a critical parameter for battery-powered devices, as it extends battery life by reducing the power consumed when the device is in standby mode. It also includes over-current and over-temperature protection circuits, which safeguard the device and the load from damage due to abnormal operating conditions.

Moreover, the TPS73619DRBR supports stable operation with ceramic capacitors, which are preferred in modern electronic designs due to their small size, reliability, and low equivalent series resistance (ESR). This compatibility allows for a cost-effective and compact power supply design.

For design flexibility, the TPS73619DRBR provides an enable pin that allows the user to turn the output on and off, offering additional power-saving opportunities by shutting down the regulator when it's not needed. The device's performance is characterized for operation over the full industrial temperature range of -40°C to +125°C, which makes it suitable for industrial and automotive applications.

In summary, the TPS73619DRBR from Texas Instruments is a versatile LDO voltage regulator that combines high accuracy, low dropout, and low quiescent current with robust protection features, making it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6057 $50.4513
22+ $4.5996 $101.1912
34+ $4.4559 $151.5006
47+ $4.3121 $202.6687
60+ $4.1684 $250.1040
81+ $3.7372 $302.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess