EN
  • EN
  • DE
  • IT

TPS73622DBVT

Part No TPS73622DBVT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708048-TPS73622DBVT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73622DBVT CAD Model

Description

The TPS73622DBVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a stable and precise output voltage for a wide range of applications. This LDO regulator is particularly suitable for sensitive electronics that require a clean and stable power supply.

Key Features

  • Output Voltage: The TPS73622DBVT provides a fixed output voltage of 2.2V, which is ideal for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: With an impressive 1% overall accuracy at room temperature, this regulator ensures a reliable and consistent voltage supply.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, maximizing efficiency.
  • Current Capacity: It can supply up to 400 mA of output current, making it suitable for a range of small to medium power needs.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage from overheating, ensuring long-term reliability.
  • Overcurrent Protection: The device also includes overcurrent protection to safeguard against excessive power draw that could otherwise damage the application circuit.
  • Low Noise: The TPS73622DBVT offers excellent power supply ripple rejection, which minimizes noise and improves the performance of noise-sensitive circuits.
  • Small Package: Housed in a compact SOT-23-5 package, this LDO regulator is ideal for space-constrained applications.

Applications

The TPS73622DBVT is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Wireless communication systems
  • Medical devices
  • Automotive electronics

Conclusion

With its high accuracy, low dropout, and robust protection features, the TPS73622DBVT from Texas Instruments stands out as a reliable choice for designers seeking a stable power solution. Its small footprint and low noise operation make it an excellent choice for a broad range of applications where space and power integrity are critical.

You May Also Be Interested in

Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $4.3214
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess