EN
  • EN
  • DE

TPS73625DBVRG4

Part No TPS73625DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Cap-Free, NMOS, 400mA Low-Dropout Regulator with Reverse Current Protection | IC REG LINEAR 2.5V 400MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.2V at 400mA
Output Current 400mA
Current - Quiescent (Iq) 550μA
Maximum Supply Current 1mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS73625
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1273290-TPS73625DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73625DBVRG4 CAD Model

Description

The TPS73625DBVRG4 is a high-performance, low-dropout (LDO) voltage regulator from the industry-leading semiconductor manufacturer, Texas Instruments. This precision device is designed to offer a stable and reliable power supply for a wide range of applications, maintaining the integrity of the power source even under varying load conditions.

Key Features:

  • Output Voltage: The TPS73625DBVRG4 provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic components that require a stable supply voltage.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery for critical applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Current Capacity: It can deliver up to 400 mA of continuous output current, making it suitable for a broad range of medium-power devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and your electronic components from damage due to overheating.
  • Overcurrent Protection: An overcurrent protection feature helps prevent damage to the regulator and the powered device in the event of a fault or excessive load.
  • Small Package Size: The regulator is available in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications:

The TPS73625DBVRG4 is versatile enough to be used in a variety of electronic systems, including but not limited to:

  • Battery-powered equipment
  • Portable media players
  • Handheld devices
  • Medical instruments
  • Wireless communication devices

Conclusion:

The TPS73625DBVRG4 from Texas Instruments is an excellent choice for designers who require a reliable and precise voltage regulator for their electronic projects. With its high accuracy, low dropout, and robust protection features, it delivers performance that can be trusted in even the most demanding applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2805 $52.4880
38+ $2.6917 $102.2846
58+ $2.6075 $151.2350
80+ $2.5234 $201.8720
103+ $2.4393 $251.2479
138+ $2.1870 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess