EN
  • EN
  • DE

TPS73701DCQG4

Part No TPS73701DCQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.13V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 213440-TPS73701DCQG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73701DCQG4 CAD Model

Description

Product Overview: TPS73701DCQG4

The TPS73701DCQG4 is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is designed to provide up to 1A of output current with a dropout voltage of typically 130mV at full load, making it an excellent choice for tight voltage regulation in a variety of applications.

Featuring an adjustable output voltage range from 1.2V to 5.5V, the TPS73701DCQG4 allows for flexibility in power design. This is achieved through the use of an external resistor divider, enabling the device to cater to a wide array of voltage requirements. The device is housed in an industry-standard 6-pin WSON package, which is both compact and efficient for space-constrained applications.

Key Features

  • High Output Accuracy: The TPS73701DCQG4 offers excellent regulation with an accuracy of ±2% over temperature, line, and load variations, ensuring reliable performance for critical applications.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which reduces the need for bulky and more expensive tantalum capacitors, thus saving board space and cost.
  • Fast Transient Response: Its excellent transient response characteristics help to maintain a stable output voltage despite rapid changes in load, making it suitable for powering sensitive digital circuits.
  • Low Dropout Voltage: A low dropout voltage means that the regulator can continue to provide a regulated output even when the supply voltage is very close to the output voltage, minimizing power losses and improving efficiency.
  • Thermal Shutdown and Overcurrent Protection: The TPS73701DCQG4 incorporates built-in thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the end application.

Applications

Thanks to its versatility and robust feature set, the TPS73701DCQG4 is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS systems
  • FPGAs, DSPs, and microprocessor power supplies
  • Medical and healthcare equipment
  • Automotive infotainment and telematics

Whether you are designing a sophisticated medical device or a high-performance automotive system, the TPS73701DCQG4 from Texas Instruments provides a reliable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5204 $52.0400
210+ $0.4874 $102.3540
320+ $0.4710 $150.7200
460+ $0.4380 $201.4800
595+ $0.4216 $250.8520
745+ $0.4051 $301.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,290 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess