EN
  • EN
  • DE

TPS73701DRBR

Part No TPS73701DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.13V @ 1A
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034676-TPS73701DRBR
Family Name TPS73701
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management, Industrial
Country of Origin Malaysia, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73701DRBR CAD Model

Description

Product Overview: Texas Instruments TPS73701DRBR

The Texas Instruments TPS73701DRBR is a highly reliable, low-dropout (LDO) regulator optimized for fast transient response. Designed to cater to a wide range of power supply requirements, this LDO is suitable for applications that demand high performance and stability. With an output voltage range that is user-adjustable from 1.2V to 5.5V, the TPS73701DRBR offers versatility for various electronic devices and systems.

Key Features

  • Adjustable Output Voltage: The TPS73701DRBR allows for an adjustable output voltage range from 1.2V to 5.5V, making it suitable for a diverse array of applications.
  • High Accuracy: This regulator provides excellent regulation with a typical accuracy of 1%, ensuring reliable and consistent performance.
  • Low Dropout: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-operated devices.
  • Fast Transient Response: The device is designed to offer a quick response to load changes, which is essential for maintaining voltage stability in dynamic conditions.
  • Thermal Protection: The TPS73701DRBR includes built-in thermal shutdown protection to safeguard the device against overheating.
  • Overcurrent Protection: Overcurrent protection is integrated into the device, providing additional safety and reliability by preventing damage from excessive load currents.

Applications

The versatility of the TPS73701DRBR makes it an ideal choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and communication equipment
  • Post-regulation for switching power supplies
  • FPGAs, DSPs, and microprocessor power supplies
  • Medical and healthcare equipment

Package and Quality

The TPS73701DRBR is available in a compact SON-8 (DRB) package, which is designed to occupy minimal space on a printed circuit board while providing excellent power dissipation. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure performance and reliability in even the most demanding conditions.

With its combination of features, the TPS73701DRBR from Texas Instruments stands out as a robust and adaptable LDO regulator, perfect for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,910 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess