EN
  • EN
  • DE

TPS73HD301PWPG4

Part No TPS73HD301PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V to 9.75V3.3V 0.75A 28-Pin HTSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Dropout Voltage 353 mV
Height 1.15 mm
Input Bias Current 340 µA
Lead Free Yes
Length 9.7 mm
Max Input Voltage 10 V
Maximum Operating Temperature 125 °C
Max Output Current 700 mA
Max Output Voltage 3.3 V
Max Power Dissipation 7.2 W
Min Current Limit 800 mA
Min Input Voltage 2.9 V
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Number of Outputs 2
Number of Pins 28
Number of Regulators 2
Output Current 750 mA
Output Type Adjustable, Fixed
Output Voltage 3.3 V
Packaging Rail/Tube
Polarity Positive
Power Dissipation 7.2 W
Power Rating 4.6 W
Quiescent Current 340 µA
Radiation Hardening No
Reference Voltage 1.182 V
RoHS Compliant
Width 4.4 mm
Win Source Part Number 1101072-TPS73HD301PWPG4
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS73HD301PWPG4 CAD Model

Description

The TPS73HD301PWPG4 is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer Texas Instruments. Designed to meet the needs of a broad range of applications, this regulator offers a perfect balance between functionality and efficiency, making it an ideal choice for sensitive electronic devices.

Key Features:

  • Output Voltage: The TPS73HD301PWPG4 provides a fixed output voltage, delivering a stable and reliable power supply to your circuits.
  • Low Dropout: Its low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, which is essential for battery-powered applications where maximizing the usage of the available voltage is crucial.
  • High Accuracy: This voltage regulator is designed for high accuracy, which is particularly important for precision analog circuits and microcontrollers that require stable voltage levels for optimal performance.
  • Thermal Protection: The device includes built-in thermal protection, which helps to prevent damage from overheating. This safety feature ensures the longevity and reliability of both the regulator and the electronic system it is part of.
  • Power-On Reset: The TPS73HD301PWPG4 comes with a power-on reset function, which provides a reliable startup and initialization for microprocessors and other digital systems upon power-up.

Applications:

The versatility of the TPS73HD301PWPG4 makes it suitable for a wide variety of applications, including:

  • Portable and battery-powered devices
  • Microcontrollers and digital systems
  • Power management for DSPs (Digital Signal Processors)
  • Telecommunication equipment
  • Automotive electronics

Package and Availability:

The TPS73HD301PWPG4 is offered in a TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs (Printed Circuit Boards) and is available for order through Texas Instruments and authorized distributors.

With its robust feature set and Texas Instruments' reputation for quality, the TPS73HD301PWPG4 stands out as a reliable power solution for designers and engineers looking to enhance the performance and stability of their electronic projects.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6197 $52.8591
7+ $14.4572 $101.2004
11+ $14.0054 $154.0594
15+ $13.5536 $203.3040
20+ $13.1018 $262.0360
26+ $11.7464 $305.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess