EN
  • EN
  • DE

TPS73HD318PWPR

Part No TPS73HD318PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V3.3V 0.75A 28-Pin HTSSOP EP T/R / IC REG LDO 1.8V/3.3V 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max -, 0.8V @ 750mA
Output Current 750mA
Operating Supply Current 415μA to 550μA
PSRR 51dB to 49dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 3.3V
Voltage - Dropout (Typical) -, 0.353V @ 750mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034680-TPS73HD318PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS73HD318
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS73HD318PWPR CAD Model

Description

Overview of Texas Instruments TPS73HD318PWPR

The Texas Instruments TPS73HD318PWPR is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is part of TI's extensive range of power management integrated circuits (ICs) that cater to a wide array of electronic applications requiring efficient power regulation.

Key Features

  • Output Voltage: The TPS73HD318PWPR offers a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and mixed-signal devices.
  • High Accuracy: It maintains a high level of accuracy with a tight output voltage tolerance, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: Its low dropout voltage allows it to continue to provide a regulated output even when the input-to-output voltage differential is minimal, making it suitable for battery-operated devices.
  • Current Rating: The device can supply up to 100mA of output current, which is sufficient for low-power applications.
  • Thermal Protection: It includes built-in thermal protection that safeguards the IC from damage due to overheating.
  • Stable Operation: The TPS73HD318PWPR is designed for stable operation with low equivalent series resistance (ESR) capacitors, reducing the overall component count in the circuit.
  • Power-Saving Mode: It features a sleep mode that significantly reduces power consumption when the device is not in active use.
  • Packaging: The IC is available in a 20-TSSOP (PW) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Applications

The TPS73HD318PWPR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Logic and digital circuits
  • Reference voltage sources
  • Peripheral power supplies

With its precise voltage regulation, low power dissipation, and compact form factor, the TPS73HD318PWPR from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess