EN
  • EN
  • DE

TPS74801DRCT

Part No TPS74801DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.16V @ 1.5A
Output Current 1.5A
PSRR 50dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.06V @ 1.5A
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034692-TPS74801DRCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS74801DRCT CAD Model

Description

The TPS74801DRCT, manufactured by Texas Instruments, is a highly reliable, low-dropout (LDO) voltage regulator that offers excellent performance for a wide array of applications. Designed with advanced process technology, this regulator provides a high level of functionality and efficiency, making it an ideal choice for precision voltage regulation tasks.

This LDO regulator has an adjustable output voltage range from 0.8V to 3.6V, which allows for versatile use in various electronic circuits. It can deliver up to 1.5A of continuous output current, ensuring it can power a range of devices from microprocessors to sensitive analog circuits. The TPS74801DRCT also features a low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage level, thereby reducing power loss.

One of the standout features of the TPS74801DRCT is its fast transient response. This is particularly important in applications where the load conditions change rapidly, as it helps maintain a stable output voltage despite fluctuations in the input or load. Additionally, the device includes overcurrent and overtemperature protection, safeguarding both the voltage regulator and the downstream components from potential damage.

The TPS74801DRCT comes in a compact 3 mm x 3 mm SON-10 package, which is highly suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for portable and miniaturized electronic devices.

Furthermore, this voltage regulator is designed with a low-noise output, which is critical for applications that demand a clean power supply, such as RF and precision analog measurements. The noise reduction features can be further enhanced with the addition of an external bypass capacitor, allowing designers to achieve an optimal balance between noise performance and space requirements.

In summary, the TPS74801DRCT from Texas Instruments is a versatile, high-performance LDO voltage regulator that offers a combination of features suitable for a broad range of applications. Its ability to provide stable, low-noise power, along with its protection features and small package size, makes it an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5706 $51.3540
215+ $0.4682 $100.6630
335+ $0.4535 $151.9225
460+ $0.4389 $201.8940
590+ $0.4243 $250.3370
790+ $0.3804 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,430 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess