EN
  • EN
  • DE

TPS74901RGWT

Part No TPS74901RGWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.28V @ 3A
Output Current 3A
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.12V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 081756-TPS74901RGWT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74901RGWT CAD Model

Description

Introducing the TPS74901RGWT Voltage Regulator from Texas Instruments

The TPS74901RGWT is a state-of-the-art adjustable voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This component is engineered to provide a high level of performance for a wide range of applications, including but not limited to, consumer electronics, industrial systems, and communication infrastructure.

Key Features and Benefits

  • Precision Output: The TPS74901RGWT delivers a highly accurate output voltage with a low dropout voltage, ensuring stable operation even under varying load conditions.
  • Adjustable Voltage: Users can set the output voltage from 0.8V to 3.6V using external resistors, providing a versatile solution for different circuit requirements.
  • High Efficiency: With an integrated low R<sub>DS(on) MOSFET, this regulator offers excellent efficiency, which is crucial for battery-powered devices.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system against excessive heat and enhancing reliability.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage from high-load conditions, ensuring long-term stability and operation.
  • Programmable Soft-Start: The TPS74901RGWT features a programmable soft-start function that minimizes inrush current, thereby reducing stress on the power supply during startup.
  • Power Good Output: A 'power good' signal is provided to indicate when the output voltage is within its nominal voltage range, which is particularly useful for power sequencing in complex systems.

Applications

The versatility and robustness of the TPS74901RGWT make it an ideal choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial controls and automation systems
  • Medical equipment requiring precise voltage regulation

Package and Quality

The TPS74901RGWT comes in a compact 20-pin QFN (RGW) package, which is highly suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage regulator meets the highest standards, providing reliable performance in even the most demanding environments.

With the TPS74901RGWT, Texas Instruments continues to push the boundaries of power management technology, offering designers a flexible and efficient solution for their voltage regulation needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0894 $50.1456
59+ $1.7144 $101.1496
91+ $1.6608 $151.1328
125+ $1.6073 $200.9125
161+ $1.5537 $250.1457
216+ $1.3930 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,702 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess