EN
  • EN
  • DE

TPS75003EVM-092

Part No TPS75003EVM-092
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE FOR TPS75003
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204051-TPS75003EVM-092
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers -Evaluation Boards -DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Package Box
Product Status Active
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 3, Non-Isolated
Voltage - Output 1.22V, 2.5V, 3.3V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS75003
Ultra Librarian 3D Model Ultra Librarian TPS75003EVM-092 CAD Model

Description

The TPS75003EVM-092 from Texas Instruments is a comprehensive evaluation module designed to demonstrate the performance and features of the TPS75003 triple-supply power management IC. This IC is particularly suited for DSP and FPGA power applications, providing a high level of integration to minimize component count in space-constrained and power-sensitive applications.

Key Features:

  • Integrated Solution: The TPS75003 includes a dual-output synchronous buck controller and an LDO, providing a complete power management solution for multi-rail systems.
  • Flexible Power Configuration: This evaluation module supports a wide input voltage range from 2.7V to 6V, making it versatile for various applications and design requirements.
  • Adjustable Outputs: The synchronous buck converters are adjustable, allowing for precise output voltage settings that are essential for powering sensitive electronic components such as DSPs and FPGAs.
  • High Efficiency: The TPS75003EVM-092 is designed for high efficiency, which is critical for reducing heat and improving system reliability.
  • Thermal Protection: The module includes thermal shutdown and overcurrent protection features to safeguard the IC under extreme operating conditions.
  • Easy-to-Use: The evaluation module comes with test points and jumper settings that provide a user-friendly interface for testing and evaluation.

Applications:

The TPS75003EVM-092 is ideal for powering a wide range of digital systems that require multiple power rails with high efficiency and tight regulation. These include:

  • Digital Signal Processors (DSPs)
  • Field-Programmable Gate Arrays (FPGAs)
  • Microprocessors and Microcontrollers
  • Portable and Battery-Powered Equipment
  • Communication Infrastructure

With its comprehensive feature set and ease of use, the TPS75003EVM-092 Evaluation Module is an excellent tool for designers looking to quickly prototype and test their power management solutions with the TPS75003 IC.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8605 $90.8605
2+ $88.0211 $176.0422
3+ $85.1817 $255.5451
4+ $82.3424 $329.3696
5+ $73.8242 $369.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess