EN
  • EN
  • DE

TPS75501KTTTG3

Part No TPS75501KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name TPS755
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50589-1, 296-50589-2, 296-50589-6, TPS75501KTTTG3-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900962-TPS75501KTTTG3
Ultra Librarian 3D Model Ultra Librarian TPS75501KTTTG3 CAD Model

Description

TPS75501KTTTG3 - Texas Instruments

The TPS75501KTTTG3 is a high-performance, fast-transient-response, single-output Low-Dropout (LDO) regulator from Texas Instruments. This component is designed to deliver a continuous 5A of output current with a dropout voltage of just 340mV at full load, making it an excellent choice for power-sensitive applications.

With an input voltage range of 2.5V to 6V, the TPS75501KTTTG3 can be used in a variety of systems, including those powered by Li-Ion batteries, 3.3V and 5V rails. The device offers an adjustable output voltage range from 1.22V to 5.5V, allowing designers to tailor the output to meet specific requirements. This versatility makes it suitable for powering microprocessors, FPGAs, and other digital ICs that require stable and precise voltages.

The TPS75501KTTTG3 incorporates several protection features to ensure the reliability and longevity of the application it powers. Overcurrent and overtemperature protection safeguards the device and the load from potentially damaging conditions. Additionally, the regulator has an integrated power good (PG) output that can be used for power sequencing or as an indicator of a valid output voltage.

Designed for ease of use, this LDO includes programmable soft-start functionality to reduce inrush current during startup, which is especially critical in systems with multiple power rails. The soft-start feature also helps to prevent voltage overshoot, thereby enhancing system stability.

Offered in a 5-pin TO-220 package, the TPS75501KTTTG3 is designed for optimal thermal performance, ensuring that it can handle high current loads without overheating. Its robust design and comprehensive feature set make it an ideal power management solution for a wide range of applications, including telecommunications, networking equipment, and industrial systems.

Overall, the TPS75501KTTTG3 from Texas Instruments represents a blend of performance, flexibility, and reliability, making it a top choice for designers seeking a high-quality power management component.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8396 $53.0376
14+ $7.2531 $101.5434
22+ $7.0264 $154.5808
30+ $6.7997 $203.9910
39+ $6.5731 $256.3509
51+ $5.8931 $300.5481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess