EN
  • EN
  • DE

TPS75525KCG3

Part No TPS75525KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 5A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-220-5
Dropout Voltage 500 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Max Output Voltage 2.5 V
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 5 A
Output Type Fixed
Output Voltage 2.5 V
Output Voltage Accuracy 3 %
Packaging Rail/Tube
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101079-TPS75525KCG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75525KCG3 CAD Model

Description

Overview of the TPS75525KCG3 from Texas Instruments

The TPS75525KCG3 is a highly reliable and efficient low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This component is particularly well-suited for applications requiring a stable and precise voltage supply, making it an essential part of the power management system in a wide range of electronic devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a constant voltage level.
  • High Current Capability: It is capable of delivering up to 5A of continuous output current, ensuring sufficient power for high-demand applications.
  • Low Dropout Voltage: With a low dropout voltage, the TPS75525KCG3 maintains its output regulation even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thus ensuring safe operation under various conditions.
  • Fast Transient Response: The regulator is designed to respond quickly to changes in load, which helps to maintain a stable output voltage during rapid load fluctuations.

Applications

The TPS75525KCG3 is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supplies for FPGAs and microprocessors
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

TI's commitment to quality ensures that the TPS75525KCG3 meets the highest standards of reliability and performance. The device is available in a compact 20-pin HTSSOP (PWP) package, which allows for efficient space utilization on printed circuit boards.

Overall, the TPS75525KCG3 from Texas Instruments stands out as a robust, high-performance LDO voltage regulator that offers designers a dependable solution for their power management needs. Its combination of features makes it a valuable component for ensuring stable power in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess