EN
  • EN
  • DE

TPS75601KTTTG3

Part No TPS75601KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Output Current 5A
Operating Supply Current 200μA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113065-TPS75601KTTTG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75601KTTTG3 CAD Model

Description

Product Overview: TPS75601KTTTG3 by Texas Instruments

The TPS75601KTTTG3 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This LDO regulator offers the advantage of a low dropout voltage combined with a high output current, making it an excellent choice for a variety of applications that require stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is ideal for powering a wide range of digital and analog circuits.
  • High Current Capability: With an impressive output current capacity of up to 5A, the TPS75601KTTTG3 can easily meet the demands of power-hungry components.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is only slightly higher than the output voltage, minimizing power loss and improving system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and connected components from damage due to overheating.
  • Adjustable Output: While the device comes with a fixed 5V output, it also provides the flexibility to adjust the voltage to meet specific requirements using external resistors.
  • Fast Transient Response: The TPS75601KTTTG3 is designed to maintain stable output during rapid changes in load, which is critical for maintaining the performance of sensitive electronic circuits.

Applications

The TPS75601KTTTG3's versatility makes it suitable for a variety of applications, including:

  • Powering microprocessors, DSPs, and FPGAs
  • Telecommunications and networking equipment
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial and automotive systems
  • Portable and battery-powered devices

Package and Quality

The TPS75601KTTTG3 is available in a compact TO-263 package, which is ideal for space-constrained applications. The device is also RoHS compliant and adheres to Texas Instruments' stringent quality standards, ensuring reliable performance in a range of environmental conditions.

With its combination of high current capability, low dropout voltage, and thermal protection, the TPS75601KTTTG3 from Texas Instruments stands out as a robust power management solution for designers looking to optimize their power supply systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess