EN
  • EN
  • DE

TPS75701KCG3

Part No TPS75701KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TPS75701 FAST-TRANSIENT REONSE 3-A LOW-DROPOUR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.22V
Output Voltage MAX 5V
Output Current 3A
Operating Supply Current 200μA
PSRR 62dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 1273368-TPS75701KCG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS75701
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS75701KCG3 CAD Model

Description

Product Overview: TPS75701KCG3

The TPS75701KCG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide precise voltage control and stability for a wide range of applications. This particular device is part of the TPS757xx family, known for its reliable performance and robust feature set.

Key Features

  • Output Voltage: The TPS75701KCG3 offers a fixed output voltage of 5V, which is ideal for powering 5V logic and microcontroller-based systems.
  • High Current Capability: This regulator can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage of typically 350mV at full load ensures efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: It is designed to provide excellent transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating.
  • Overcurrent Protection: Overcurrent protection safeguards the device and the load from damage in the event of a short circuit or excessive current draw.

Applications

The TPS75701KCG3 is versatile and can be used in a variety of electronic systems, including:

  • DSP and FPGA power supplies
  • Networking equipment
  • Telecommunications hardware
  • Industrial control systems
  • Automotive electronics

Package and Quality

The device comes in a TO-220 package, which is known for its ease of heat sinking and convenient mounting in a variety of applications. The TPS75701KCG3 is also RoHS compliant and is designed to meet the rigorous standards set by Texas Instruments for quality and reliability.

Conclusion

With its robust feature set and reliable performance, the TPS75701KCG3 from Texas Instruments is an excellent choice for designers looking for an LDO voltage regulator capable of delivering a stable 5V output with high current capabilities. The device's protection features and thermal management make it a safe and durable option for demanding applications.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess