EN
  • EN
  • DE

TPS75715KTTT

Part No TPS75715KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 3A
Operating Supply Current 200μA
PSRR 62dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 127550-TPS75715KTTT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75715KTTT CAD Model

Description

The TPS75715KTTT is a high-quality, fixed-voltage LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is engineered to provide a stable and reliable power supply for a wide range of applications, including but not limited to, microprocessors, DSPs, and other sensitive electronic devices that require a precise voltage source.

Key Features:

  • Output Voltage: The TPS75715KTTT offers a fixed output voltage of 1.5V, which is essential for devices that operate on a specific voltage level.
  • High Output Current: Capable of delivering up to 3A of continuous output current, this LDO can power up high-demand applications with ease.
  • Low Dropout Voltage: Designed with a low dropout voltage, this regulator ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving system efficiency.
  • Fast Transient Response: The device is optimized for a fast transient response, which is critical for maintaining voltage stability during sudden changes in load.
  • Thermal Protection: Integrated thermal protection circuitry prevents damage to the regulator and the connected devices in case of overheating.
  • Stable with Low-ESR Output Capacitors: The TPS75715KTTT remains stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).
  • Adjustable Versions: In addition to the fixed output version, adjustable versions are available for applications requiring a custom voltage setting.

Applications:

The TPS75715KTTT is suitable for a diverse range of applications, including:

  • High-speed digital circuits
  • Battery-powered devices
  • Telecommunication infrastructure
  • Automotive electronics
  • Portable computing

Package and Availability:

The device comes in a compact KTT (TO-263) package, which is designed for optimal thermal performance and space-saving on the PCB. The TPS75715KTTT is widely available through Texas Instruments and authorized distributors, ensuring easy procurement for both small-scale and bulk requirements.

With its robust feature set and reliable performance, the TPS75715KTTT from Texas Instruments represents a premier choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3822 $51.9110
12+ $8.5188 $102.2256
19+ $8.2526 $156.7994
26+ $7.9864 $207.6464
33+ $7.7201 $254.7633
44+ $6.9215 $304.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess