EN
  • EN
  • DE

TPS75815KTTRG3

Part No TPS75815KTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT RESPONSE, 3A, LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273384-TPS75815KTTRG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75815KTTRG3 CAD Model

Description

The TPS75815KTTRG3 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments to cater to a wide array of power management requirements. This component is engineered to provide a stable and reliable output voltage, making it an ideal solution for sensitive electronic applications that demand consistent power supply.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is crucial for applications that require a stable low voltage supply.
  • High Current Capability: It can deliver an impressive output current of up to 3A, making it suitable for powering high-current demanding devices.
  • Low Dropout: The LDO exhibits a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, thus enhancing its reliability and longevity.
  • Overcurrent Protection: The built-in overcurrent protection feature prevents damage to the device and the connected load in case of excessive current flow.
  • Fast Transient Response: The regulator is designed to quickly respond to changes in load, which is essential for maintaining voltage stability during rapid load variations.

Applications:

The TPS75815KTTRG3 is versatile and can be used in various applications such as:

  • Powering microprocessors, microcontrollers, and DSPs
  • Telecommunication equipment
  • Networking hardware like routers and switches
  • Portable and battery-powered devices
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS75815KTTRG3 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. With Texas Instruments' reputation, users can trust this voltage regulator to perform reliably in critical and demanding environments.

Package and Availability:

The TPS75815KTTRG3 comes in a compact, surface-mount TO-263 package, which is ideal for space-constrained applications. Its availability in tape and reel packaging facilitates easy integration into automated manufacturing processes, ensuring a streamlined production workflow.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2800 $57.9600
15+ $6.7939 $101.9085
23+ $6.5816 $151.3768
32+ $6.3693 $203.8176
41+ $6.1570 $252.4370
55+ $5.5201 $303.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess