EN
  • EN
  • DE
  • IT

TPS75825KTTR

Part No TPS75825KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 3A
Operating Supply Current 200μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 087209-TPS75825KTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75825KTTR CAD Model

Description

Product Overview: Texas Instruments TPS75825KTTR

The TPS75825KTTR from Texas Instruments is a highly reliable and efficient low-dropout (LDO) regulator designed to deliver a fixed output voltage of 2.5V with a maximum output current of 3A. It is an ideal solution for a variety of applications, particularly where high current and low dropout voltage are essential for performance.

Key Features

  • Output Voltage: This device provides a stable 2.5V output, which is crucial for sensitive electronics that require a precise voltage level for optimal operation.
  • High Output Current: With the capability to deliver up to 3A, the TPS75825KTTR can power components that demand higher current, making it versatile for a range of uses.
  • Low Dropout: The low dropout feature means that the regulator can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Overcurrent Protection: The TPS75825KTTR also includes overcurrent protection, safeguarding both the regulator and downstream components from potential harm due to excessive current.
  • Fast Transient Response: The device is designed to quickly respond to changes in load, providing stable performance even under dynamic conditions.

Applications

The versatile nature of the TPS75825KTTR makes it suitable for a wide array of applications, including:

  • Power supply for microprocessors, DSPs, and FPGAs
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Industrial and automotive electronics
  • Telecommunications infrastructure

Product Specifications

The TPS75825KTTR is packaged in a low-profile, surface-mount DDPAK/TO-263, which is suitable for automated assembly processes. It operates over a wide input voltage range and is fully specified over the temperature range of -40°C to 125°C, ensuring reliable performance in various environments.

Conclusion

With its robust feature set and dependable performance, the TPS75825KTTR LDO regulator from Texas Instruments stands out as a superior choice for designers seeking to maintain a consistent voltage supply in their electronic systems. Its high current capability, low dropout, and protective features make it an essential component for high-performance and safety-critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1313 $60.5252
10+ $12.4154 $124.1540
14+ $12.0275 $168.3850
20+ $11.6395 $232.7900
25+ $11.2515 $281.2875
34+ $10.0875 $342.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess