EN
  • EN
  • DE

TPS75918KTTR

Part No TPS75918KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 7.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 7.5A
Operating Supply Current 200μA
PSRR 58dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113103-TPS75918KTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75918KTTR CAD Model

Description

Product Overview: TPS75918KTTR from Texas Instruments

The TPS75918KTTR is a high-quality voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is part of the TPS759xx family of low-dropout (LDO) regulators that offer the perfect blend of features to stabilize and regulate voltage in a variety of electronic applications.

Key Features and Benefits

  • Precision Output: The TPS75918KTTR provides a fixed output voltage of 1.8V, which is essential for powering sensitive electronic components that require a stable voltage supply.
  • High Output Current: Capable of delivering an output current of up to 7.5A, this LDO regulator is suitable for high-power applications.
  • Low Dropout Voltage: With a low dropout voltage, this device ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving system efficiency.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Overcurrent Protection: The current limit function safeguards the device and the load from excessive current, preventing damage due to fault conditions.
  • Adjustable Reset Delay Time: The TPS75918KTTR includes a programmable power-on reset delay, allowing designers to customize the startup sequence for their specific application requirements.
  • Stable with Low ESR Output Capacitors: The regulator remains stable with low equivalent series resistance (ESR) capacitors, offering flexibility in component selection and potentially reducing overall cost.

Applications

The TPS75918KTTR is ideal for a broad range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • FPGA and DSP Power Supplies
  • Server and Storage Systems
  • Industrial and Automation Control Systems

Package and Quality

Offered in a compact 5-pin TO-263 package, the TPS75918KTTR is designed for surface-mount technology (SMT), facilitating efficient assembly and space-saving PCB designs. Texas Instruments is committed to the highest quality standards, ensuring that this product meets rigorous industry specifications for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess