The TPS75918KTTTG3 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. This component offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic circuits that require a precise voltage level for optimal performance.
Key Features:
- Output Voltage: The device provides a fixed output of 1.8V, which is essential for applications that demand a stable power supply.
- High Output Current: Capable of delivering an output current of up to 7.5A, making it suitable for high-power applications.
- Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Includes built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating.
- Overcurrent Protection: Equipped with overcurrent protection to safeguard the device and the load from excessive currents.
- Adjustable Output: While the default output is set to 1.8V, it can be adjusted with external resistors for versatile applications.
- Stable Operation: Designed with a fast transient response and excellent load and line regulation to maintain a stable output under varying conditions.
- Package Type: Available in a 5-terminal TO-263 package, which is suitable for surface-mount technology and ensures easy integration into various circuit designs.
Applications:
The TPS75918KTTTG3 voltage regulator is an ideal choice for a variety of electronic applications, including:
- Telecommunications
- Networking Equipment
- Server and Storage Systems
- Industrial Controls
- Consumer Electronics
With its robust feature set and reliable performance, the TPS75918KTTTG3 from Texas Instruments is a prime solution for designers looking to enhance the stability and efficiency of their power supply systems.