EN
  • EN
  • DE

TPS75933KTTRG3

Part No TPS75933KTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 7.5A 6-Pin(5+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-263
Dropout Voltage 400 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 7.5 A
Max Output Voltage 3.3 V
Min Current Limit 8 A
Min Input Voltage 3.7 V
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Number of Outputs 1
Number of Pins 3
Number of Regulators 1
Output Current 7.5 A
Output Type Fixed
Output Voltage 3.3 V
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101095-TPS75933KTTRG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75933KTTRG3 CAD Model

Description

Introducing the TPS75933KTTRG3 Voltage Regulator by Texas Instruments

The TPS75933KTTRG3 is a high-quality, fixed-voltage integrated circuit from Texas Instruments, designed to deliver exceptional performance in a wide range of applications. This advanced voltage regulator offers a stable 3.3V output, which is ideal for powering sensitive electronic components that require a consistent voltage level for optimal operation.

Key Features

  • Output Voltage: Precisely regulated 3.3V output ensures reliable power supply for your circuits.
  • Current Capacity: Capable of delivering up to 7.5A of output current, making it suitable for high-power applications.
  • Dropout Voltage: Low dropout performance, typically around 340mV at full load, ensures efficient operation even with minimal input-to-output voltage differential.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: Integrated overcurrent protection safeguards the regulator and your application from excessive current draw.
  • Adjustable Output: While the device provides a fixed 3.3V output, it also offers the flexibility to adjust the voltage with external resistors if needed.
  • Package: Available in a compact, surface-mount 5-Pin DDPAK/TO-263 package, making it suitable for space-constrained applications.

Applications

The versatility of the TPS75933KTTRG3 makes it an excellent choice for a variety of applications, including:

  • Power management in DSP and microcontroller-based systems
  • Automotive electronics and infotainment systems
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the TPS75933KTTRG3 is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of both commercial and industrial applications, ensuring that your systems perform consistently and effectively over time.

Whether you're developing a new product or looking to improve the power management in an existing system, the TPS75933KTTRG3 from Texas Instruments is an excellent choice to provide a stable and reliable power source.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7552 $52.5312
14+ $7.1838 $100.5732
22+ $6.9593 $153.1046
30+ $6.7348 $202.0440
39+ $6.5103 $253.9017
52+ $5.8368 $303.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess