EN
  • EN
  • DE

TPS76333DBVT

Part No TPS76333DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 3.42V @ 150mA
Output Current 150mA
Operating Supply Current 100μA to 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113143-TPS76333DBVT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS76333DBVT CAD Model

Description

Product Overview: Texas Instruments TPS76333DBVT

The Texas Instruments TPS76333DBVT is a high-precision, low-dropout voltage regulator that offers the benefits of low dropout voltage, low-power operation, and miniaturized packaging. This regulator is specifically designed to deliver a fixed output voltage of 3.3V with an output tolerance of +/-2% over the entire load, line, and temperature range. It is capable of providing an output current of up to 150 mA, making it suitable for a variety of applications including battery-powered devices, handheld equipment, and portable consumer electronics.

With a dropout voltage of typically just 200mV at full load, the TPS76333DBVT ensures efficient operation even when the input voltage is close to the output voltage, thereby extending battery life in portable applications. The regulator also features a low quiescent current of 85 µA (typical) in operation and less than 1 µA in shutdown mode, further optimizing power consumption for battery-sensitive designs.

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint of the package, combined with the low number of external components required, makes the TPS76333DBVT a perfect choice for portable and space-limited designs.

For added reliability, the TPS76333DBVT includes built-in protection features such as over-current protection, thermal shutdown, and reverse battery protection. These features ensure that the device and the system it is a part of are safeguarded against a range of potential issues that could arise during operation.

Key features of the TPS76333DBVT include:

  • Fixed output voltage of 3.3V with +/-2% accuracy
  • Low dropout voltage: typically 200mV at 150 mA
  • Low quiescent current: typically 85 µA in operation
  • Very low standby current: less than 1 µA in shutdown mode
  • Output current of up to 150 mA
  • Thermal overload protection
  • Over-current protection
  • Reverse battery protection
  • Small SOT-23-5 package

The TPS76333DBVT is a versatile and reliable choice for designers who require a stable and efficient voltage regulator for their low-power applications. Its performance characteristics and protective features make it a robust solution for a wide range of products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4811 $50.5155
255+ $0.3947 $100.6485
395+ $0.3824 $151.0480
545+ $0.3701 $201.7045
700+ $0.3577 $250.3900
940+ $0.3207 $301.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,350 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess