EN
  • EN
  • DE

TPS76350DBVR

Part No TPS76350DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.15A 5-Pin SOT-23 T/R / IC REG LDO 5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 5.2V @ 150mA
Output Current 150mA
Operating Supply Current 100μA to 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.18V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 092733-TPS76350DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS76350
Introduction Date April 11, 2005
ECCN EAR99
Country of Origin China , Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76350DBVR CAD Model

Description

Product Overview: TPS76350DBVR from Texas Instruments

The TPS76350DBVR is a high-quality, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments (TI). This compact and efficient component is designed to deliver a fixed output voltage of 5V with an impressive accuracy. The device is housed in a small SOT-23-5 package, making it an ideal choice for space-constrained applications.

With an input voltage range of 2.7V to 10V, the TPS76350DBVR can support a variety of power sources, from single-cell batteries to regulated power supplies. The LDO is capable of providing an output current of up to 150mA, which is sufficient for powering small microcontrollers, sensors, and other low-power devices in portable and battery-powered applications.

One of the key features of the TPS76350DBVR is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing battery life is crucial. Additionally, the quiescent current is ultra-low, further enhancing the energy efficiency of the overall system.

The TPS76350DBVR also includes several protective features to ensure reliable operation. It has built-in overcurrent protection to safeguard the device and the load in the event of a current overload. Moreover, thermal shutdown protection is integrated to prevent damage from overheating, making the device robust in various operating conditions.

For design flexibility, the TPS76350DBVR includes an enable pin, which allows the regulator to be turned on or off as needed. This feature can be used to reduce power consumption during idle periods, by shutting down the regulator when it is not required.

In summary, the TPS76350DBVR from Texas Instruments is a versatile and reliable voltage regulator that offers a fixed 5V output with high accuracy, low dropout voltage, and a range of protective features. Its small footprint and low power consumption make it an excellent choice for a wide array of applications, particularly where space and power efficiency are critical.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4397 $50.5655
280+ $0.3608 $101.0240
430+ $0.3495 $150.2850
595+ $0.3383 $201.2885
765+ $0.3270 $250.1550
1,025+ $0.2932 $300.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,555 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess