EN
  • EN
  • DE

TPS76650DR

Part No TPS76650DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A 8SOIC / LDO Regulator Pos 5V 0.25A 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 50μA
PSRR 63dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.14V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034748-TPS76650DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS76650
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS76650DR CAD Model

Description

The TPS76650DR is a highly efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments, one of the leaders in semiconductor innovation. This component is ideal for various applications that require a stable and reliable power supply. With its ability to deliver a continuous output current of up to 250mA, this LDO is perfect for powering sensitive analog and digital circuits.

Key Features

  • Low Dropout: The TPS76650DR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • High Accuracy: This voltage regulator offers an impressive output voltage accuracy of ±2%, which is crucial for maintaining the performance of precision components.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Power-Saving Modes: The TPS76650DR includes a shutdown mode that significantly reduces the current consumption when not in use, making it an excellent choice for battery-powered devices.

Applications

The versatility of the TPS76650DR allows it to be used in a wide array of applications, including:

  • Battery-powered equipment
  • Smartphones and portable electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

Technical Specifications

The TPS76650DR is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It operates over a wide range of input voltages, from 2.7V to 10V, and provides a fixed output voltage of 5.0V. Its quiescent current is low, and the device remains stable with a small 10µF ceramic output capacitor, which is critical for maintaining output voltage stability during transient conditions.

Ordering Information

For detailed information on pricing, availability, and ordering options for the TPS76650DR voltage regulator, please visit the Texas Instruments website or contact an authorized distributor. Ensure that your power supply design meets the highest standards of efficiency and reliability with the TPS76650DR from Texas Instruments.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9094 $57.2820
65+ $1.5667 $101.8355
100+ $1.5178 $151.7800
140+ $1.4688 $205.6320
180+ $1.4199 $255.5820
240+ $1.2730 $305.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess