EN
  • EN
  • DE

TPS76750QPWPR

Part No TPS76750QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1A 20HTSSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.38V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 125 µA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS76750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTPS76750QPWPR,2156-TPS76750QPWPR,TPS76750QPWPRG4-ND,TPS76750QPWPRG4
Standard Package 2,000
Win Source Part Number 1101096-TPS76750QPWPR
Ultra Librarian 3D Model Ultra Librarian TPS76750QPWPR CAD Model

Description

Product Overview: TPS76750QPWPR from Texas Instruments

The TPS76750QPWPR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This regulator offers the benefits of low dropout voltage, fast transient response, and low noise, making it an excellent choice for sensitive applications that require a stable power supply.

Key Features

  • Output Voltage: The TPS76750QPWPR provides a fixed output voltage of 5V, which is ideal for powering standard digital and analog circuits.
  • High Accuracy: It features an impressive 2% overall accuracy over load, line, and temperature variations, ensuring reliable performance under different operating conditions.
  • Current Capacity: The device can deliver up to 1A of continuous output current, which is sufficient for a wide range of applications.
  • Low Dropout: With a very low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing its efficiency.
  • Low Noise: It is designed to have low output noise, which is crucial for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs) or radio-frequency (RF) systems.
  • Fast Transient Response: The TPS76750QPWPR reacts quickly to changes in load, which helps maintain a stable output voltage during sudden changes in demand.

Applications

The versatility of the TPS76750QPWPR makes it suitable for a variety of applications, including but not limited to:

  • Post-regulation for switching supplies
  • Microprocessor power supplies
  • Memory and logic circuitry
  • Portable and battery-powered equipment
  • Reference voltage sources
  • High-efficiency linear power supplies

Package and Quality

The TPS76750QPWPR comes in a thermally enhanced 20-pin HTSSOP PowerPAD™ package, which is designed to provide improved thermal performance and reduced footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to high standards of reliability and performance.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1348 $50.1568
39+ $2.5722 $100.3158
61+ $2.4918 $151.9998
83+ $2.4114 $200.1462
108+ $2.3310 $251.7480
144+ $2.0899 $300.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess