EN
  • EN
  • DE
  • IT

TPS76825QPWPRG4

Part No TPS76825QPWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055921-TPS76825QPWPRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS76825QPWPRG4 CAD Model

Description

Product Overview: TPS76825QPWPRG4 from Texas Instruments

The TPS76825QPWPRG4 is a high-quality, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments (TI). This component is engineered to provide a stable and reliable power supply for a wide range of applications, with a particular focus on those requiring low noise and high performance. The TPS76825QPWPRG4 is part of TI's extensive portfolio of power management integrated circuits that are designed to meet the rigorous standards of industrial, commercial, and consumer electronics.

Key Features

  • Output Voltage: The TPS76825QPWPRG4 offers a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, this LDO ensures precise voltage delivery for critical applications.
  • Current Capacity: It can deliver up to 1A of continuous output current, catering to a broad range of power requirements.
  • Low Dropout Voltage: The low dropout voltage of the device allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: The TPS76825QPWPRG4 is built with safety in mind, featuring integrated thermal shutdown and overcurrent protection mechanisms to prevent damage from overheating or excessive load conditions.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thus providing better transient response and noise reduction.
  • Power Good (PG) Output: A "power good" output signal is available, which can be used to monitor the status of the output voltage and ensure proper system function before enabling other components.

Applications

The TPS76825QPWPRG4 is versatile and can be used in various applications such as:

  • Portable Devices
  • Wireless Communication Equipment
  • Post-Regulation for Switching Supplies
  • Powering FPGAs, DSPs, and Microcontrollers

Its compact size and power efficiency make it an excellent choice for space-constrained applications while ensuring minimal power loss and heat generation. The TPS76825QPWPRG4 from Texas Instruments is a reliable and efficient solution for your power regulation needs, offering the quality and performance that engineers and designers have come to expect from TI products.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1610 $50.5760
39+ $2.5937 $101.1543
60+ $2.5126 $150.7560
83+ $2.4316 $201.8228
107+ $2.3505 $251.5035
143+ $2.1074 $301.3582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess