EN
  • EN
  • DE

TPS76901SDBVTEP

Part No TPS76901SDBVTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 4.5V
Output Current 100mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113219-TPS76901SDBVTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76901SDBVTEP CAD Model

Description

Product Overview: TPS76901SDBVTEP from Texas Instruments

The TPS76901SDBVTEP, manufactured by Texas Instruments (TI), is a highly reliable, low-dropout (LDO) voltage regulator specifically designed to meet the stringent requirements of high-performance electronic systems. This device is part of TI's Enhanced Product (EP) lineup, which signifies that it has been optimized for military and space applications where extended temperature ranges and long-term availability are crucial.

With a fixed output voltage of 1.0V and capable of delivering up to 100mA of continuous current, the TPS76901SDBVTEP is ideal for powering sensitive analog and digital circuits that require a stable and clean power supply. Its low dropout voltage allows it to operate efficiently, even when the input-to-output voltage differential is minimal, ensuring that the system remains functional even under conditions of low battery voltage.

The device features a low quiescent current of just 17μA in the active mode and 1μA in shutdown mode, which significantly enhances the power efficiency and prolongs battery life in portable applications. Moreover, the TPS76901SDBVTEP includes built-in over-current and over-temperature protection, safeguarding the device and the system it powers against adverse conditions.

For ease of integration into various circuit designs, the TPS76901SDBVTEP comes in a compact SOT-23-5 package. Its small footprint and low profile make it suitable for space-constrained applications, while its robust design ensures reliable operation even in harsh environments.

Key features of the TPS76901SDBVTEP include:

  • Fixed output voltage: 1.0V
  • Output current: 100mA
  • Low dropout voltage
  • Low quiescent current: 17μA (active), 1μA (shutdown)
  • Over-current and over-temperature protection
  • Enhanced Product (EP) designation for military and space applications
  • Operating temperature range: -55°C to +125°C
  • Compact SOT-23-5 package

Overall, the TPS76901SDBVTEP LDO voltage regulator is a testament to Texas Instruments' commitment to providing high-quality, reliable power management solutions suitable for the most demanding applications. Whether used in aerospace, defense, or precision electronics, this device delivers the performance and durability needed for mission-critical systems.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2131 $65.2131
2+ $53.5082 $107.0164
3+ $51.8360 $155.5080
4+ $50.1639 $200.6556
6+ $48.4918 $290.9508
7+ $43.4754 $304.3278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess