EN
  • EN
  • DE

TPS76950QDBVRQ1

Part No TPS76950QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.17V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 28 µA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS76950
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-15295-1,-TPS76950QDBVRQ1-NDR,296-15295-6,-296-15295-1-ND,296-15295-1,296-15295-2,-296-15295-1-NDR,2156-TPS76950QDBVRQ1-296,296-15295-6-NDR,296-15295-1-NDR,296-15295-2-NDR
Standard Package 3,000
Win Source Part Number 1317123-TPS76950QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS76950QDBVRQ1 CAD Model

Description

TPS76950QDBVRQ1 Texas Instruments

The TPS76950QDBVRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator optimized for automotive and other applications requiring low power consumption and a high degree of reliability. This component is designed to deliver a fixed output voltage of 5V with an input voltage range of 2.7V to 10V, making it suitable for a wide variety of power supply configurations.

Capable of sourcing up to 100 mA of output current, the TPS76950QDBVRQ1 is an ideal choice for powering microcontrollers, sensors, and other low-power electronics found in automotive environments. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.

The TPS76950QDBVRQ1 comes with several built-in protection features, including thermal shutdown, overcurrent protection, and reverse polarity protection, ensuring the safety and longevity of both the regulator and the downstream components it powers. Additionally, this device is characterized for operation over a temperature range of -40°C to +125°C, making it suitable for the harsh conditions encountered in automotive applications.

This voltage regulator is available in a compact SOT-23-5 package, which is designed for space-constrained applications. The small footprint of the TPS76950QDBVRQ1 allows for its integration into tight spaces without sacrificing performance or reliability.

Key features of the TPS76950QDBVRQ1 include:

  • Fixed 5V output with ±3% accuracy
  • Low dropout voltage
  • 100 mA output current capability
  • Low quiescent current
  • Thermal shutdown and overcurrent protection
  • Reverse polarity protection
  • Wide operating temperature range: -40°C to +125°C
  • Qualified for automotive applications
  • Compact SOT-23-5 package

Overall, the TPS76950QDBVRQ1 is a reliable and robust solution for applications requiring a stable 5V supply with the added demands of automotive-grade performance and protection features.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9816 $51.5216
62+ $1.6259 $100.8058
96+ $1.5751 $151.2096
132+ $1.5243 $201.2076
170+ $1.4735 $250.4950
228+ $1.3211 $301.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess