EN
  • EN
  • DE

TPS77030DBVT

Part No TPS77030DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.057V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034777-TPS77030DBVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77030DBVT CAD Model

Description

Product Overview: Texas Instruments TPS77030DBVT

The Texas Instruments TPS77030DBVT is a state-of-the-art low-dropout (LDO) voltage regulator offering a high degree of performance for a wide range of applications. This compact and efficient component is designed to maintain a stable output voltage even when the input voltage is very close to the output voltage, making it an ideal choice for battery-powered devices where power efficiency is critical.

Key Features

  • Output Voltage: The TPS77030DBVT provides a fixed output voltage of 3.0V, which is suitable for powering 3V logic and analog circuits.
  • Low Dropout: With a very low dropout voltage, this LDO can operate efficiently even when the supply voltage is nearly the same as the output voltage, minimizing power loss.
  • Ultra-Low Quiescent Current: The device features an ultra-low quiescent current of typically 17μA, which helps in extending battery life in portable applications.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable and consistent performance for sensitive electronic components.
  • Thermal and Overcurrent Protection: The TPS77030DBVT includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the application circuit from damage due to excessive heat or current.
  • Small Form Factor: The device is available in a small SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The TPS77030DBVT is versatile and can be used in various applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Wireless Communication Systems
  • Power Management for DSPs and Microcontrollers
  • Handheld Instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS77030DBVT is no exception. It is designed to meet the rigorous standards required for industrial and commercial use. With Texas Instruments' expertise in power management solutions, users can expect reliable performance and longevity from this LDO voltage regulator.

Whether you are designing a new piece of portable equipment or looking to improve the power efficiency of an existing device, the TPS77030DBVT from Texas Instruments is an excellent choice to meet your LDO voltage regulator needs.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1918 $53.6310
105+ $0.9779 $102.6795
160+ $0.9474 $151.5840
220+ $0.9168 $201.6960
285+ $0.8863 $252.5955
380+ $0.7946 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess