EN
  • EN
  • DE

TM4C1237H6PZI

Part No TM4C1237H6PZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TM4C1237
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-35832,-TM4C1237H6PZI-ND,296-35832,TEXTISTM4C1237H6PZI,2156-TM4C1237H6PZI,-296-35832-ND
Standard Package 90
Win Source Part Number 1318558-TM4C1237H6PZI
Ultra Librarian 3D Model Ultra Librarian TM4C1237H6PZI CAD Model

Description

Product Overview: TM4C1237H6PZI

The TM4C1237H6PZI is a high-performance microcontroller from Texas Instruments, designed to address the needs of a wide range of embedded applications. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance and connectivity features.

Key Features

  • Core: The TM4C1237H6PZI is built around an ARM® Cortex™-M4F core, which operates at up to 80 MHz. It also includes a floating-point unit (FPU) that enables it to handle computations more efficiently, making it ideal for math-intensive applications.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of SRAM, this microcontroller provides ample space for program storage and efficient data management.
  • Connectivity: With an extensive set of communication features including USB 2.0 Full-Speed/Device, UARTs, SSI/SPI, I2C, and CAN, the TM4C1237H6PZI offers versatile connectivity options for various peripherals and systems.
  • Timers and PWM: It includes a wide range of timers, as well as PWM outputs, which are essential for controlling motors and managing time-sensitive tasks.
  • Analog Integration: The device features 12-bit ADCs with up to 24 channels, providing accurate analog-to-digital conversions for sensor interfacing and data acquisition.
  • Package: The microcontroller comes in a 144-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications

The TM4C1237H6PZI is well-suited for a variety of applications, including but not limited to industrial control systems, home automation, point-of-sale machines, medical devices, and IoT (Internet of Things) devices. Its powerful core, combined with its rich set of peripherals and connectivity options, make it an excellent choice for sophisticated embedded systems that require reliable operation and connectivity.

Support and Resources

Texas Instruments provides comprehensive support for the TM4C1237H6PZI microcontroller, including detailed datasheets, technical documentation, and a robust development ecosystem. Developers can also access software libraries, development tools, and reference designs to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3598 $61.0794
6+ $16.7055 $100.2330
10+ $16.1835 $161.8350
13+ $15.6614 $203.5982
17+ $15.1394 $257.3698
23+ $13.5732 $312.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess