EN
  • EN
  • DE

TPS73101DBVR

Part No TPS73101DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A SOT23-5 / LDO Regulator Pos 1.2V to 5.5V 0.15A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 550μA to 750μA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.03V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034640-TPS73101DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS73101
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS73101DBVR CAD Model

Description

Overview of the TPS73101DBVR from Texas Instruments

The TPS73101DBVR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This regulator is part of TI's extensive TPS731xx family and is designed to meet the requirements of battery-powered and low-power applications that require precise voltage regulation and high power-supply rejection ratio (PSRR).

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V to 5.5V, which can be set by an external resistor divider for the adjustable version. The TPS73101DBVR version specifically has a 1.0V fixed output voltage.
  • High Accuracy: It offers an outstanding accuracy of 2% over temperature, line, and load variations, ensuring a stable output for sensitive electronic components.
  • Low Dropout: With a very low dropout voltage, this LDO regulator maintains regulation even when the input voltage is very close to the output voltage, which is particularly useful for battery-operated devices.
  • Current Rating: The TPS73101DBVR can deliver up to 150mA of continuous output current, suitable for a range of low-power applications.
  • Thermal Performance: It comes in a small 5-pin SOT-23 (DBV) package that provides excellent thermal performance and occupies minimal board space.
  • Power-Saving Modes: The device includes a low-power sleep mode which significantly reduces the quiescent current, making it ideal for portable applications where power conservation is critical.

Applications

The TPS73101DBVR is versatile and can be used in a variety of applications including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Medical devices
  • Wireless and RF systems
  • Analog and digital sensor systems
  • Power supply for microcontrollers and digital ICs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS73101DBVR is no exception. It features built-in overcurrent and overtemperature protection to ensure the longevity and stability of both the regulator and the application it serves. With the TPS73101DBVR, designers can expect a robust power management solution that combines performance with long-term reliability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6198 $52.6830
200+ $0.5086 $101.7200
305+ $0.4927 $150.2735
420+ $0.4768 $200.2560
545+ $0.4609 $251.1905
730+ $0.4132 $301.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,780 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess