EN
  • EN
  • DE

TPS77150DGKG4

Part No TPS77150DGKG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TPS77150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937365-TPS77150DGKG4
Ultra Librarian 3D Model Ultra Librarian TPS77150DGKG4 CAD Model

Description

Product Overview: Texas Instruments TPS77150DGKG4

The TPS77150DGKG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This component is particularly well-suited for applications requiring a low-power consumption and a clean, reliable power source. The TPS77150DGKG4 is ideal for battery-powered devices, portable media players, and other handheld equipment due to its compact size and efficient operation.

Key Features:

  • Output Voltage: The TPS77150DGKG4 provides a fixed output voltage of 1.5V, which is essential for powering sensitive electronic circuits that require a stable voltage level for optimal performance.
  • High Accuracy: This LDO regulator offers excellent regulation with a high accuracy of ±1%, ensuring that the output voltage remains consistent even under varying load conditions and temperature changes.
  • Low Dropout Voltage: With a low dropout voltage typically around 28mV at 150mA, the device can continue to regulate the output voltage even when the input-to-output voltage differential is minimal.
  • Low Quiescent Current: It features a very low quiescent current of 92µA at full load, which significantly enhances battery life in portable applications.
  • Thermal and Overcurrent Protection: The TPS77150DGKG4 includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system from potential damage due to overheating or excessive current draw.
  • Fast Transient Response: This voltage regulator is capable of a quick transient response, which is critical for maintaining voltage stability during rapid changes in load.

Package and Reliability:

The TPS77150DGKG4 comes in a compact 8-pin MSOP (DGK) package, making it a space-saving solution for modern electronic designs. Texas Instruments' commitment to quality ensures that this LDO regulator provides reliable performance over its operational lifetime, which is backed by rigorous testing and industry-standard certification processes.

Applications:

With its combination of low dropout, high accuracy, and low power consumption, the TPS77150DGKG4 is an excellent choice for a wide range of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Handheld GPS Units
  • Medical Devices
  • Wireless LAN and Bluetooth® Devices

The TPS77150DGKG4 from Texas Instruments represents a versatile and efficient power management solution, providing designers with a reliable LDO voltage regulator that meets the stringent requirements of today's portable and battery-operated electronics.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess