EN
  • EN
  • DE

TPS77333DGKR

Part No TPS77333DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.25A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.33V @ 250mA
Output Current 250mA
Operating Supply Current 125μA
PSRR 55dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.2V @ 250mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 116280-TPS77333DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77333DGKR CAD Model

Description

TPS77333DGKR - Texas Instruments Voltage Regulator

The TPS77333DGKR from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 3.3V with an input voltage range of 2.7V to 10V. This component is part of the TPS773xx family, which is known for providing clean, stable voltage to sensitive electronics.

Key Features:

  • Output Voltage: Fixed 3.3V with excellent regulation.
  • Dropout Voltage: Low dropout performance of typically 280mV at a 250mA load, making it suitable for battery-powered devices.
  • Current Capacity: Capable of delivering up to 250mA of continuous output current.
  • Thermal Protection: Integrated over-temperature shutdown protects the device from damage due to overheating.
  • Overcurrent Protection: Built-in overcurrent protection helps prevent damage to the regulator during fault conditions.
  • Low Quiescent Current: The TPS77333DGKR has a low quiescent current, making it ideal for portable applications where extending battery life is crucial.
  • Stability: Stable with low-ESR capacitors, which can help reduce the size of external components and save board space.
  • Packaging: Available in an 8-pin MSOP (DGK) package, which is suitable for space-constrained applications.

Applications:

The TPS77333DGKR is versatile and can be used in a wide range of applications, including:

  • Battery-powered equipment
  • Handheld devices
  • Microcontroller power supplies
  • Peripheral power supplies
  • Portable electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS77333DGKR is no exception. It is designed to meet the rigorous standards of the industry, ensuring both reliability and performance for critical applications.

Conclusion:

Overall, the TPS77333DGKR LDO voltage regulator is a robust solution for providing a stable power supply in a variety of electronic applications. Its combination of low dropout voltage, thermal protection, and low quiescent current makes it an excellent choice for designers looking to optimize power consumption and prolong battery life in their products.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6382 $50.1258
47+ $2.1647 $101.7409
72+ $2.0971 $150.9912
99+ $2.0294 $200.9106
128+ $1.9618 $251.1104
171+ $1.7588 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess