EN
  • EN
  • DE

TPS77533MPWPREP

Part No TPS77533MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.29V @ 500mA
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.169V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034787-TPS77533MPWPREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77533MPWPREP CAD Model

Description

Product Overview: TPS77533MPWPREP from Texas Instruments

The TPS77533MPWPREP is a high-performance, fast-transient-response, single-output Low-Dropout (LDO) regulator designed by Texas Instruments (TI). This regulator is part of TI's extensive range of power management integrated circuits that are engineered to meet the stringent requirements of various electronic applications.

The TPS77533MPWPREP stands out with its ability to deliver a stable 3.3V output with an input voltage range of up to 5.5V, making it an ideal choice for systems that require a precise voltage source. The device can supply up to 500mA of output current, which is sufficient for a wide array of applications, from microprocessors and DSPs to analog circuits that need a clean power source.

One of the key features of the TPS77533MPWPREP is its low dropout voltage, which enhances the efficiency of the system by allowing operations closer to the battery end-of-life in battery-powered devices. This LDO regulator also includes a Power Good (PG) output, which provides a hardware indication that the output voltage has stabilized and is ready for use, ensuring reliable start-up and operation of connected loads.

The device is also equipped with built-in protection features, including overcurrent and overtemperature protection, which safeguard the regulator and the load from adverse conditions. This makes the TPS77533MPWPREP a robust choice for critical applications where reliability is paramount.

Moreover, the TPS77533MPWPREP is designed to have a fast transient response, which is essential for maintaining voltage stability during rapid load changes. This characteristic is particularly important for powering modern digital circuits that frequently switch between low-power and high-power states.

The TPS77533MPWPREP is available in a thermally-enhanced 20-Pin HTSSOP PowerPAD™ package, which ensures efficient heat dissipation and contributes to the overall reliability and performance of the device. The package is designed for enhanced thermal performance, making it suitable for applications with limited space that still require efficient power management.

In summary, the TPS77533MPWPREP from Texas Instruments is a versatile, efficient, and reliable LDO voltage regulator that provides a fixed 3.3V output with excellent transient response and protection features, making it a top choice for a variety of demanding electronic applications.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1092 $74.2184
4+ $30.4486 $121.7944
6+ $29.4970 $176.9820
8+ $28.5455 $228.3640
10+ $27.5940 $275.9400
13+ $24.7395 $321.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,457 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess