EN
  • EN
  • DE

TPS77615DR

Part No TPS77615DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 500MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS77615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900985-TPS77615DR
Ultra Librarian 3D Model Ultra Librarian TPS77615DR CAD Model

Description

Product Overview: TPS77615DR by Texas Instruments

The TPS77615DR is a highly reliable, fixed-output voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS776xx family of low-dropout (LDO) regulators that offer the benefits of low dropout voltage, fast transient response, low noise, and high-output voltage accuracy. These features make the TPS77615DR an excellent choice for a wide range of applications, including powering sensitive analog circuits, microprocessors, and digital signal processors.

Key Features

  • Output Voltage: The TPS77615DR provides a fixed output voltage of 1.5V, which is suitable for many low-voltage electronics, ensuring stable operation and compatibility with a variety of components.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this regulator ensures consistent performance, which is critical for precision applications.
  • Low Dropout Voltage: The low dropout voltage of just 120mV at a full load of 500mA allows for efficient operation, even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • Fast Transient Response: The device's excellent transient response characteristics help in maintaining a stable output voltage during rapid load changes, which is essential for high-performance electronics.
  • Low Noise: With its low output noise, the TPS77615DR is ideal for powering noise-sensitive circuits, such as RF applications and precision analog systems.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system it powers against potential damage due to overheating and excessive current draw.

Package and Availability

The TPS77615DR comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its small footprint and ease of soldering onto printed circuit boards. The part is available in tape and reel format, facilitating efficient handling and assembly in mass production environments.

Applications

With its robust set of features, the TPS77615DR is versatile for use in various electronic devices, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Memory, DSP, and logic supplies
  • Analog and digital sensor systems
  • Communication equipment

Overall, the TPS77615DR LDO voltage regulator is a testament to Texas Instruments' commitment to high-quality, high-performance power management solutions.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0937 $52.5929
40+ $2.5384 $101.5360
61+ $2.4591 $150.0051
85+ $2.3797 $202.2745
109+ $2.3004 $250.7436
146+ $2.0624 $301.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 779 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess