EN
  • EN
  • DE
  • IT

TPS77615QPWREP

Part No TPS77615QPWREP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708095-TPS77615QPWREP
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77615QPWREP CAD Model

Description

The TPS77615QPWREP is a highly reliable, low-dropout (LDO) voltage regulator from Texas Instruments, specifically engineered to meet the rigorous demands of space-constrained and temperature-sensitive applications. This robust component is part of TI's Enhanced Product (EP) portfolio, designed to support the critical operations of aerospace and defense products, as well as other high-reliability industries.

Key Features

  • Output Voltage: The TPS77615QPWREP provides a fixed output voltage of 1.5V, which is essential for stable operation in a variety of electronic circuits.
  • High Accuracy: With a tight output voltage tolerance, this LDO ensures high accuracy and consistency, which is crucial for sensitive applications.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient for systems with limited power budgets.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, thereby ensuring long-term reliability and performance.
  • Overcurrent Protection: The built-in overcurrent protection prevents damage to the regulator and the downstream components in the event of a fault condition.
  • Extended Temperature Range: Capable of operating over a wide temperature range, this device is suitable for use in environments with extreme temperature variations.

Applications

The TPS77615QPWREP is ideal for high-reliability applications that require a stable and precise voltage supply. It is commonly used in:

  • Satellite and space systems
  • Military and defense equipment
  • Avionics and aerospace electronics
  • Medical devices
  • Industrial controls

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TPS77615QPWREP is manufactured in facilities that are certified to aerospace quality standards. The device undergoes rigorous testing and verification processes to ensure it meets the stringent requirements of high-reliability industries. Customers can trust the TPS77615QPWREP to deliver consistent performance and support the longevity of their critical systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $5.9452
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2086
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess