EN
  • EN
  • DE

TPS77833DR

Part No TPS77833DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.75A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.43V @ 750mA
Output Current 750mA
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.26V @ 750mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055950-TPS77833DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77833DR CAD Model

Description

The TPS77833DR is a high-performance, single-output Low-Dropout (LDO) voltage regulator offered by Texas Instruments, designed to deliver a consistent 3.3V with a maximum output current of 750mA. This device is ideal for a wide range of applications, including but not limited to, consumer electronics, automotive, and industrial systems, where power efficiency and supply stability are critical.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, which is essential for sensitive electronic components requiring stable voltage levels for optimal performance.
  • High Output Current: Capable of supplying up to 750mA, making it suitable for powering a diverse array of components from microcontrollers to sensors and other peripherals.
  • Low Dropout: The TPS77833DR's low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and heat generation.
  • Thermal Shutdown Protection: Integrated thermal shutdown mechanism protects the IC from damage due to overheating, enhancing the product's reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the downstream circuitry from damage in the event of a current overload.
  • Power Good (PG) Output: Features a power good output that indicates when the output voltage is within its nominal range, which is useful for power sequencing and system monitoring.
  • Small Package: Available in a small-outline integrated circuit (SOIC) package, the TPS77833DR is compact and suitable for space-constrained applications.

Applications

The versatility of the TPS77833DR allows it to be used in a multitude of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Microprocessor/Microcontroller Power Supplies
  • Peripheral Power Supplies
  • Automotive Electronics
  • Industrial Control Systems

In conclusion, the TPS77833DR from Texas Instruments is a robust, efficient, and reliable voltage regulator that meets the stringent requirements of various electronic applications. Its comprehensive protection features and stable output make it a go-to choice for designers looking to ensure the longevity and performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8472 $51.2496
43+ $2.3361 $100.4523
67+ $2.2631 $151.6277
92+ $2.1901 $201.4892
119+ $2.1171 $251.9349
159+ $1.8981 $301.7979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess