EN
  • EN
  • DE

TPS78330DDCR

Part No TPS78330DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A 5SOT / Power Management IC 2.2V to 6.5V 20-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 800nA to 8μA
PSRR 40dB to 15dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 105°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.13V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 119416-TPS78330DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS75003
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS78330DDCR CAD Model

Description

The TPS78330DDCR is a highly efficient, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, one of the industry leaders in semiconductor technology. This compact component is ideal for portable and battery-powered applications where extended battery life is crucial. The TPS78330DDCR offers a fixed output voltage of 3.0V, which is suitable for a wide range of low-voltage electronics, including microcontrollers, sensors, and analog circuits.

Key Features

  • Low Dropout: The TPS78330DDCR provides an excellent dropout performance, which is typically just 250mV at a 150mA load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: This voltage regulator offers a high output voltage accuracy of 2%, allowing for precise voltage regulation that is critical for sensitive electronic components.
  • Low Quiescent Current: It features an ultra-low quiescent current of 500nA in shutdown mode and 1µA in active mode, which significantly reduces power consumption when the device is in standby or idle states.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from damage due to overheating.
  • Overcurrent Protection: TPS78330DDCR also incorporates overcurrent protection to prevent damage from excessive load conditions.

Applications

The versatility of the TPS78330DDCR makes it suitable for a broad array of applications, including:

  • Wireless handsets and accessories
  • Portable media players
  • Medical devices
  • Power management for DSPs and microprocessors

Package and Availability

The TPS78330DDCR is offered in a compact 5-pin SOT-23 package, which is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices where size and weight are critical design parameters. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate the integration of the TPS78330DDCR into a wide range of electronic systems.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3844 $51.8940
320+ $0.3155 $100.9600
495+ $0.3056 $151.2720
680+ $0.2957 $201.0760
875+ $0.2859 $250.1625
1,175+ $0.2563 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess