EN
  • EN
  • DE

TPS78418QWDRBRQ1

Part No TPS78418QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE, 300-MA, LOW-IQ, HIGH / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.14V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342152-TPS78418QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS78418QWDRBRQ1 CAD Model

Description

Product Overview: TPS78418QWDRBRQ1 - Texas Instruments

The TPS78418QWDRBRQ1 is a high-performance, low-dropout regulator (LDO) brought to you by Texas Instruments, designed to meet the rigorous standards of automotive applications. This LDO is capable of delivering a continuous 150 mA of output current with a low dropout voltage, making it an ideal choice for power-sensitive systems.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.8V, which is essential for stable operation in a variety of electronic components.
  • High Accuracy: With an impressive accuracy level, the TPS78418QWDRBRQ1 ensures reliable performance and consistent output.
  • Low Dropout: The low dropout feature means that this LDO can maintain its output regulation with a minimal difference between the input and output voltages, which is ideal for battery-operated devices.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thereby ensuring the safety and longevity of the product and the system it is used within.
  • Current Limit Protection: The built-in current limit protection prevents damage to the LDO and the downstream components in the event of an overcurrent situation.
  • Stable with Low ESR Capacitors: This LDO is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing flexibility in design and reducing the overall component cost.
  • Automotive Qualified: As a Q1 device, the TPS78418QWDRBRQ1 meets the stringent quality standards required for automotive applications, making it suitable for use in vehicles.

Applications

The TPS78418QWDRBRQ1 is versatile and can be used in various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster
  • Telematics

With its robust feature set, the TPS78418QWDRBRQ1 by Texas Instruments is an excellent choice for designers looking to enhance the power management capabilities of their automotive electronics while maintaining high reliability and performance.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7852 $51.0380
160+ $0.6443 $103.0880
245+ $0.6241 $152.9045
335+ $0.6040 $202.3400
430+ $0.5839 $251.0770
575+ $0.5235 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,884 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess