EN
  • EN
  • DE

TPS78450QDBVRQ1

Part No TPS78450QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.115V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS78450QDBVRQ1TR
Standard Package 3,000
Win Source Part Number 1115975-TPS78450QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS78450QDBVRQ1 CAD Model

Description

The TPS78450QDBVRQ1 is a highly reliable, automotive-grade voltage regulator designed by Texas Instruments to meet the stringent requirements of the automotive industry. This component is specifically engineered to provide a stable and precise output voltage, ensuring the optimal performance of automotive electronics under varying operating conditions.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 5V, which is a common requirement for automotive subsystems, providing a stable power supply for sensors, microcontrollers, and other critical components.
  • High Accuracy: With a precision output voltage tolerance, the TPS78450QDBVRQ1 ensures that the connected components receive a consistent voltage, which is crucial for maintaining system reliability and performance.
  • Low Dropout: The low dropout (LDO) feature of this voltage regulator means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Thermal Protection: The device includes built-in thermal shutdown and overcurrent protection, safeguarding the electronic system from potential damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: The TPS78450QDBVRQ1 is designed to operate over a broad temperature range, which is essential for automotive applications that can experience extreme temperature variations.
  • Small Package Size: Housed in a compact SOT-23-5 package, the TPS78450QDBVRQ1 saves valuable space on the PCB, which is beneficial in space-constrained automotive environments.
  • Qualified for Automotive Applications: As a part of the Q1 series from Texas Instruments, this voltage regulator meets the rigorous AEC-Q100 standards for automotive qualification, ensuring high reliability and performance in automotive conditions.

Applications:

The TPS78450QDBVRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Clusters
  • Telematics

With its robust design and comprehensive protection features, the TPS78450QDBVRQ1 from Texas Instruments is a trusted choice for automotive engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5733 $51.5970
215+ $0.4704 $101.1360
330+ $0.4557 $150.3810
455+ $0.4410 $200.6550
590+ $0.4263 $251.5170
785+ $0.3822 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess