EN
  • EN
  • DE

TPS78601KTT

Part No TPS78601KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 1.5 A LOW-DROPOUT LINEAR REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273566-TPS78601KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS78601KTT CAD Model

Description

TPS78601KTT Voltage Regulator by Texas Instruments

The TPS78601KTT from Texas Instruments is a state-of-the-art linear voltage regulator designed to deliver high performance in power management applications. This regulator is capable of providing an output voltage of 1.2V to 5.5V, which can be set by the user through an external resistor divider. With an input voltage range from 2.7V to 5.5V, it is highly versatile and can be used in a variety of electronic devices and systems.

The TPS78601KTT offers a high output current of up to 1.5A, making it suitable for powering high-current demanding components such as microprocessors, FPGAs, and DSPs. The device also features a low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage level, thereby minimizing power loss.

One of the key advantages of the TPS78601KTT is its ultra-low noise performance, which is critical for sensitive RF and analog circuits that require a clean power supply. Additionally, the device includes a fast transient response, ensuring stable voltage levels during sudden changes in load, which is essential for maintaining the performance and reliability of the system.

The TPS78601KTT is equipped with several protective features to ensure the safety and longevity of both the regulator and the system it powers. These include thermal shutdown, overcurrent protection, and under-voltage lockout. These features help prevent damage from overheating, excessive current, and insufficient input voltage.

This voltage regulator is available in a small, surface-mount KTT package, which is ideal for space-constrained applications. Its compact size, combined with its impressive specifications, makes the TPS78601KTT a preferred choice for designers looking to optimize their power management solutions while reducing the footprint on the PCB.

With its robust design, high efficiency, and protective features, the TPS78601KTT from Texas Instruments is an excellent choice for a wide range of applications, including portable devices, wireless communications, and industrial equipment.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Coilcraft
Lowest to $0.1042
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $8.5447
Renesas Electronics America
Lowest to $105.8176
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,827 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess