EN
  • EN
  • DE

TPS78628KTTT

Part No TPS78628KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1.5A DDPAK/TO-263-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name TPS78628
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14424-6-NDR, -296-14424-1-ND, TPS78628KTTTG3-ND, -296-14424-1, 296-14424-1-NDR, 296-14424-2, 296-14424-1, TPS78628KTTTG3, 296-14424-6, 296-14424-2-NDR, -TPS78628KTTTG3, -TPS78628KTTT-NDR, -TPS78628KTTTG3-NDR, -296-14424-1-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900991-TPS78628KTTT
Ultra Librarian 3D Model Ultra Librarian TPS78628KTTT CAD Model

Description

Texas Instruments TPS78628KTTT Voltage Regulator

The Texas Instruments TPS78628KTTT is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise output voltage. This component is an ideal solution for applications that require a steady power supply with minimal voltage fluctuations, such as sensitive RF or analog circuitry, and it is especially suited for portable and battery-powered devices due to its low power consumption.

Key Features:

  • Output Voltage: The TPS78628KTTT provides a fixed output voltage of 2.8V, which is suitable for a variety of electronic devices and systems.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this voltage regulator can support components that require higher current levels.
  • Low Dropout: Its low dropout voltage allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, ensuring efficient operation.
  • Excellent Load and Line Regulation: The device maintains a consistent output voltage despite changes in load conditions or variations in the input voltage, which is crucial for maintaining the performance of sensitive electronics.
  • Thermal Protection: TPS78628KTTT includes an internal thermal shutdown mechanism that protects the device from overheating, thereby enhancing its reliability and longevity.
  • Adjustable Versions Available: While the TPS78628KTTT offers a fixed voltage, Texas Instruments also provides adjustable versions for applications requiring a customizable output voltage.

Applications:

The TPS78628KTTT is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Digital Cameras
  • Portable Media Players
  • Microcontroller Power Supply
  • Wireless LAN and Bluetooth Modules

With its robust design and reliable performance, the Texas Instruments TPS78628KTTT voltage regulator is an excellent choice for engineers and designers looking to enhance the stability and efficiency of their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess