EN
  • EN
  • DE

TPS79618KTTRG3

Part No TPS79618KTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113440-TPS79618KTTRG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79618KTTRG3 CAD Model

Description

Product Overview: Texas Instruments TPS79618KTTRG3

The TPS79618KTTRG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.8V output from a variable input voltage. This LDO regulator is ideal for sensitive applications requiring a clean power supply, such as RF and analog circuits, as well as portable and battery-powered electronics.

Key Features

  • High Accuracy: The device provides excellent regulation with a low dropout voltage, ensuring a steady 1.8V output even when the input supply is very close to the output voltage.
  • Low Noise: With an optimized design for noise reduction, the TPS79618KTTRG3 is suitable for noise-sensitive applications, providing a quiet power supply that minimizes interference in precision components.
  • Fast Transient Response: The LDO is capable of maintaining output voltage stability in the face of rapid changes in load, making it reliable for high-performance microprocessors and digital signal processors.
  • Adjustable Output: While the default output is set to 1.8V, the voltage can be adjusted using external resistors, providing design flexibility for various applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Overcurrent protection safeguards the device and the load from excessive current draw.

Applications

The TPS79618KTTRG3 is versatile and can be used in a wide array of applications, including:

  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth® devices
  • Portable media players
  • Digital cameras and video equipment
  • Medical devices and healthcare products
  • GPS receivers

Product Specifications

The TPS79618KTTRG3 comes in a small, surface-mount package and is characterized by the following specifications:

  • Output Voltage: 1.8V (adjustable with external resistors)
  • Dropout Voltage: Low
  • Maximum Output Current: 1A
  • Operating Temperature Range: -40°C to 125°C
  • Package/Case: 5-TSSOP, SC-70-5, SOT-353

With its combination of performance, flexibility, and reliability, the TPS79618KTTRG3 from Texas Instruments is an excellent choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess