EN
  • EN
  • DE
  • IT

TPS79901DBVR

Part No TPS79901DBVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708128-TPS79901DBVR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79901DBVR CAD Model

Description

TPS79901DBVR Low-Dropout Regulator by Texas Instruments

The TPS79901DBVR from Texas Instruments is a highly efficient, low-dropout linear regulator (LDO) that offers the benefits of low noise, high power supply rejection ratio (PSRR), and low quiescent current, making it an ideal choice for sensitive analog circuits that require a stable power supply. This LDO is capable of delivering a continuous output current of up to 200 mA, and it has been engineered to maintain a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

Designed with a focus on performance and versatility, the TPS79901DBVR is adjustable from an output voltage range of 1.2V to 6.5V, allowing designers to tailor the output to meet the needs of various applications. The device's stability is ensured with ceramic capacitors, which are preferred in modern compact electronic designs due to their small size and reliability.

One of the standout features of the TPS79901DBVR is its low output noise, which is typically 30 µVRMS over a 10 Hz to 100 kHz bandwidth, making it an excellent choice for RF and precision analog applications where noise can significantly impact performance. Additionally, the high PSRR of 72 dB at 1 kHz minimizes the effects of fluctuations in the input voltage, further enhancing the stability of the output voltage.

The TPS79901DBVR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It also includes thermal shutdown and overcurrent protection features to safeguard the device and the downstream circuitry from damage due to overheating or excessive current conditions.

With its ultra-low quiescent current of 40 µA (typical), the TPS79901DBVR is well-suited for battery-powered and portable applications where power efficiency is crucial. The device's enable pin allows for easy on/off control, providing additional power-saving opportunities when the regulator is not in use.

In summary, the TPS79901DBVR from Texas Instruments is a versatile and reliable LDO regulator that offers a combination of low noise, high PSRR, and low quiescent current, packaged in a space-saving design, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess