EN
  • EN
  • DE

TPS79901DRVR

Part No TPS79901DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V to 6.5V 0.2A 6-Pin WSON EP T/R / IC REG LDO ADJ 0.2A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 6.5 V
Voltage - Dropout (Typical) 0.09V @ 200mA
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034855-TPS79901DRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS799
Introduction Date October 07, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS79901DRVR CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
ADP123ACPZ-R7 ADI LFCSP-6 United States Functional Equivalent
ADP123AUJZ-R7 ADI TSOT-5 United States Functional Equivalent
ADP161AUJZ-R7 ADI TSOT-5 United States Functional Equivalent
ADP166ACPZN-R7 ADI LFCSP-6 United States Functional Equivalent
ADP1712AUJZ-R7 ADI TSOT-5 United States Functional Equivalent
LD39050PUR ST DFN-6(3x3) Italy Functional Equivalent
LTC1844ES5-SD#TRMPBF ADI TSOT-23-5 United States Functional Equivalent
NCP164AMTADJTAG onsemi WDFN-6 United States Functional Equivalent
TCR15AGADJ Toshiba WCSP-6 Japan Functional Equivalent
TPS79901QDRVRQ1 TI WSON-6 United States PIN-TO-PIN

Description

The TPS79901DRVR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, renowned for its precision and power efficiency. This component offers a stable and reliable power supply, making it an ideal choice for sensitive applications that require a clean voltage source.

Key Features:

  • High Accuracy: The TPS79901DRVR features a low output voltage noise of 30 µVRMS, which is crucial for RF and analog circuits that demand a low-noise power supply.
  • Adjustable Output: Users can adjust the output voltage from 1.2V to 6.5V using external resistors, providing flexibility for various design requirements.
  • High PSRR: With a high power supply rejection ratio (PSRR) of 70 dB at 1 kHz, this LDO effectively suppresses supply voltage fluctuations, ensuring a stable output.
  • Low Dropout: The device features a low dropout voltage of typically 40 mV at a 200 mA load, which allows for efficient operation even when the input-to-output voltage differential is minimal.
  • Thermal and Overcurrent Protection: The TPS79901DRVR includes built-in thermal shutdown and overcurrent protection mechanisms, safeguarding the device and the system from excessive temperatures and current overloads.
  • Small Package: Available in a small 2.00 mm × 2.00 mm SON-6 package, it is suitable for space-constrained applications.

Applications:

The TPS79901DRVR is versatile and can be used in a wide range of applications, including:

  • Wireless and RF devices
  • Portable and battery-powered equipment
  • Medical devices
  • Analog and digital sensor systems
  • High-efficiency power management circuits

Quality and Reliability:

As with all Texas Instruments products, the TPS79901DRVR is manufactured to high standards, ensuring reliable performance in diverse operating conditions. Its robust design and built-in protection features make it a dependable choice for critical and high-performance applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess