EN
  • EN
  • DE

LTC1844ES5-SD#TRMPBF

Part No LTC1844ES5-SD#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 80μA
PSRR 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 6 V
Voltage - Dropout (Typical) 0.135V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 097689-LTC1844ES5-SD#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-SD#TRMPBF CAD Model

Description

LTC1844ES5-SD#TRMPBF: Ultra-Low Power, Low Dropout Voltage Linear Regulator

The LTC1844ES5-SD#TRMPBF is a high-performance, micropower, low dropout voltage (LDO) linear regulator from Linear Technology, designed to provide optimal power management solutions for battery-powered systems. This efficient device is engineered to maintain a low quiescent current, making it ideal for portable and space-constrained applications where extended battery life is crucial.

Key Features:

  • Low Dropout Voltage: The LTC1844ES5-SD#TRMPBF boasts a very low dropout voltage, ensuring efficient regulation even when the input-to-output voltage differential is minimal. This feature allows for maximum battery utilization.
  • Ultra-Low Quiescent Current: With a quiescent current of just 30µA, this regulator significantly reduces power consumption during idle periods, contributing to the conservation of battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to match the specific voltage requirements of various applications and components.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the overall system from damage due to excessive temperatures.
  • Stable with Low ESR Ceramic Capacitors: The LTC1844ES5-SD#TRMPBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to tantalum capacitors.
  • Small Package Size: Packaged in a compact SOT-23, it occupies minimal board space, making it an excellent choice for space-constrained applications.

Applications:

The LTC1844ES5-SD#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Portable Electronic Devices
  • Wireless Handsets
  • Medical Devices
  • MP3 Players
  • GPS Devices
  • Wearable Technology

In conclusion, the LTC1844ES5-SD#TRMPBF from Linear Technology is a robust, ultra-low power linear regulator that offers excellent performance characteristics for a variety of power-sensitive applications. Its low dropout voltage, minimal quiescent current, and compatibility with low ESR capacitors make it a highly efficient solution for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5555 $52.4440
19+ $5.3789 $102.1991
29+ $5.2108 $151.1132
40+ $5.0427 $201.7080
52+ $4.8746 $253.4792
69+ $4.3704 $301.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess