EN
  • EN
  • DE

FUSB302MPX

Part No FUSB302MPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC USB TYPE C CTLR PROGR 14MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Protocol USB
Function Controller
Interface USB
Standards USB 3.1
Voltage - Supply 2.8V ~ 5.5V
Current - Supply 25µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFQFN Exposed Pad
Supplier Device Package 14-MLP (2.5x2.5)
Base Product Number FUSB302
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849243-FUSB302MPX
Ultra Librarian 3D Model Ultra Librarian FUSB302MPX CAD Model

Description

ON Semiconductor FUSB302MPX USB Type-C Controller

The ON Semiconductor FUSB302MPX is a sophisticated and versatile USB Type-C controller with USB Power Delivery (PD) capabilities designed to streamline the integration of the USB Type-C connector standard into a wide array of devices. This compact controller IC is specifically engineered to facilitate the adoption of the reversible USB Type-C connector with its support for the communication protocols required by the USB PD 2.0 specification.

At the heart of the FUSB302MPX is its ability to autonomously negotiate power contracts over the USB Type-C connection. This feature empowers devices to exchange information regarding power requirements and capabilities, ensuring optimal charging and power management. It is particularly beneficial for applications that require fast charging or have specific power demands, such as smartphones, tablets, laptops, and other portable electronics.

The FUSB302MPX is housed in a small-footprint 20-pin QFN package, making it an ideal choice for designs where board space is at a premium. Despite its compact size, it packs a powerful punch with integrated features like a BMC (Biphase Mark Code) physical layer transceiver, protocol error checks, and BMC message decoding, which are all essential for USB PD communication.

This controller also supports the entire range of USB Type-C functionalities, including cable orientation detection and plug/unplug detection, thanks to its Configuration Channel (CC) logic. This ensures that users can enjoy the convenience of the reversible plug orientation and cable direction, which is a hallmark of the USB Type-C experience.

With the FUSB302MPX, ON Semiconductor addresses the growing demand for universal charging and communication solutions. Designers can confidently use this chip to create products that not only meet current USB standards but are also future-proofed for next-generation USB technology. Whether it's for consumer electronics, mobile devices, or industrial applications, the FUSB302MPX is a reliable and high-performing solution that simplifies the implementation of USB Type-C interfaces.

For developers and manufacturers looking to enhance their products with the latest USB technology, the FUSB302MPX from ON Semiconductor offers a practical and efficient solution that minimizes design complexity and accelerates time-to-market.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5238 $52.3800
235+ $0.4298 $101.0030
365+ $0.4164 $151.9860
500+ $0.4029 $201.4500
645+ $0.3895 $251.2275
860+ $0.3492 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess