EN
  • EN
  • DE
  • IT

TPS79912DDCRG4

Part No TPS79912DDCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273651-TPS79912DDCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79912DDCRG4 CAD Model

Description

Introducing the TPS79912DDCRG4 from Texas Instruments

The TPS79912DDCRG4 is a highly efficient, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced LDO is engineered to provide a stable and reliable power supply for a wide range of applications, with a particular focus on space-constrained and noise-sensitive electronic devices.

With an output voltage of 1.2V, the TPS79912DDCRG4 is capable of delivering up to 200 mA of continuous output current, making it an ideal choice for powering sensitive analog circuits, RF applications, and portable electronics. The device features a low dropout voltage, ensuring that it maintains a stable output even when the input-to-output voltage differential is minimal, thus improving system efficiency and battery life in portable applications.

The TPS79912DDCRG4 also boasts an impressive low quiescent current of typically 40 µA, which significantly reduces power consumption during idle or standby modes. This characteristic is especially beneficial for battery-powered devices, where extending operational life is paramount. Furthermore, the LDO is equipped with a high power supply rejection ratio (PSRR), which effectively filters out unwanted noise and ripples from the input power, delivering a clean and stable voltage to the load.

For safety and reliability, the TPS79912DDCRG4 incorporates several protective features. It includes over-current protection to safeguard the regulator and the load from excessive currents, as well as thermal shutdown to prevent damage from overheating. Additionally, the device has an enable pin which allows the user to turn the output on or off, providing further power management capabilities.

The TPS79912DDCRG4 comes in a compact SOT-23 package, which is highly favored for space-sensitive applications. Its small footprint and low profile make it an excellent choice for portable electronics, such as smartphones, tablets, and medical devices, where space is at a premium.

In summary, the TPS79912DDCRG4 from Texas Instruments is a versatile, high-performance LDO that offers a perfect balance of power efficiency, noise performance, and space-saving design, making it a go-to power management solution for designers and engineers across various industries.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2868 $57.3600
480+ $0.2354 $112.9920
740+ $0.2280 $168.7200
1,020+ $0.2206 $225.0120
1,315+ $0.2134 $280.6210
1,760+ $0.1913 $336.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,480 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess