EN
  • EN
  • DE

TPS79912QDDRVRQ1

Part No TPS79912QDDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Win Source Part Number 394828-TPS79912QDDRVRQ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79912QDDRVRQ1 CAD Model

Description

Product Overview: TPS79912QDDRVRQ1 from Texas Instruments

The TPS79912QDDRVRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments designed specifically for automotive and industrial applications. With an output capability of 200mA, this regulator maintains a strong performance with a low dropout voltage, ensuring efficiency and reliability in a variety of demanding conditions.

Key Features

  • Stable Output: The device provides a stable 1.2V output, which is critical for powering sensitive electronic components.
  • Low Dropout Voltage: The LDO design allows for a minimal voltage drop between the input and output, which enhances efficiency, particularly when the input voltage is close to the output voltage.
  • High Accuracy: This regulator offers excellent accuracy with a tolerance level of only 2%, ensuring precise voltage delivery for critical applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from overheating, enhancing the product's reliability and lifespan.
  • Overcurrent Protection: The built-in current limit feature prevents damage to the regulator and the downstream components in the event of a fault or overload condition.
  • Low Quiescent Current: The TPS79912QDDRVRQ1 has a very low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.
  • Automotive Qualified: The device meets the stringent requirements for automotive qualification (Q-grade), making it suitable for vehicular electronics and other high-reliability applications.

Applications

The TPS79912QDDRVRQ1 is versatile and can be used in a wide array of applications. It is particularly well-suited for automotive systems such as infotainment, body control modules, and advanced driver assistance systems (ADAS). Additionally, it's applicable in industrial settings, including automation, control units, and power management solutions.

Package and Availability

This LDO voltage regulator is available in a compact, surface-mount SON-6 package, which is designed to optimize board space without compromising performance. The device's robust design ensures it can withstand the harsh conditions often encountered in automotive and industrial environments.

For designers and engineers looking for a reliable power management solution, the TPS79912QDDRVRQ1 from Texas Instruments represents a blend of performance, precision, and durability, making it an excellent choice for critical applications where voltage stability is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess