EN
  • EN
  • DE

TPS799L54YZYT

Part No TPS799L54YZYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5.4V 200MA 5DSBGA / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 5.4V
Voltage Dropout (Max) 0.16V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 60 µA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA
Base Product Number TPS799L54
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38376-2-ND,296-TPS799L54YZYTTR,2156-TPS799L54YZYT,296-38376-6-ND,TEXTISTPS799L54YZYT,296-38376-6,296-TPS799L54YZYTDKR,296-38376-2,296-38376-1,296-38376-1-ND,296-TPS799L54YZYTCT
Standard Package 250
Win Source Part Number 1317108-TPS799L54YZYT
Ultra Librarian 3D Model Ultra Librarian TPS799L54YZYT CAD Model

Description

The TPS799L54YZYT is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced component offers a perfect blend of high-performance, low power consumption, and compact form factor, making it an ideal choice for a wide range of applications.

Key Features

  • High Accuracy: The TPS799L54YZYT offers excellent regulation with an accuracy of 2% over temperature, line, and load variations, ensuring reliable performance for sensitive electronics.
  • Low Dropout: With a low dropout voltage of typically 40mV at a 200mA load, it facilitates efficient operation even in conditions where the input voltage is close to the output voltage.
  • Low Quiescent Current: The device features an ultra-low quiescent current of 40µA (typical), which significantly enhances battery life in portable applications.
  • High PSRR: It boasts a high power supply rejection ratio (PSRR) of 70dB at 1kHz, making it an excellent choice for noise-sensitive applications such as RF and precision analog circuits.
  • Adjustable Output Voltage: The regulator's output voltage is adjustable from 1.2V to 6.5V with the use of external resistors, providing design flexibility.
  • Thermal Protection: The TPS799L54YZYT includes thermal shutdown and overcurrent protection features, safeguarding the device and the system from potential damage due to excessive heat and current conditions.
  • Small Package Size: Available in a compact 5-pin SOT-23 package, it occupies minimal board space, which is crucial for space-constrained applications.

Applications

The versatility of the TPS799L54YZYT allows it to be employed in a diverse array of electronic devices. It is particularly well-suited for portable and battery-powered equipment, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN and Bluetooth® devices
  • GPS receivers
  • Medical instruments
  • Analog and digital sensors

With its combination of features, the TPS799L54YZYT from Texas Instruments is a robust solution for designers looking to enhance the efficiency, reliability, and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9510 $52.3050
130+ $0.7803 $101.4390
200+ $0.7559 $151.1800
275+ $0.7315 $201.1625
355+ $0.7072 $251.0560
475+ $0.6340 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess